Ideal-Tek SA Plier, Snipe Nose, 145Mm; Plier Style Ideal-Tek E6024 CRBG

Description
PLIER, SNIPE NOSE, 145MM; Plier Style:Snipe Nose; Overall Length:145mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLIER, SNIPE NOSE, 145MM; Plier Style:Snipe Nose; Overall Length:145mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier, Snipe Nose, 145Mm; Plier Style Ideal-Tek - 66X4508 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Snipe Nose, 145Mm; Plier Style Ideal-Tek
66X4508
Plier, Snipe Nose, 145Mm; Plier Style Ideal-Tek 66X4508
PLIER, SNIPE NOSE, 145MM; Plier Style:Snipe Nose; Overall Length:145mm; Product Range:- RoHS Compliant: Yes

PLIER, SNIPE NOSE, 145MM; Plier Style:Snipe Nose; Overall Length:145mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 66X4508
Product Name Plier, Snipe Nose, 145Mm; Plier Style Ideal-Tek
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
PLIER - E117918 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 7.28 inch (185 mm)
Features Bent Nose; Soft Handles
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details