Ideal-Tek SA Pliers 241BLM.CR.NR.ITU

Description
"Electronics Pliers Snipe (Chain) Nose Smooth 4.53"" (115.0mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Snipe (Chain) Nose Smooth 4.53"" (115.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2014-241BLM.CR.NR.ITU-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Snipe (Chain) Nose Smooth 4.53"" (115.0mm)"

"Electronics Pliers Snipe (Chain) Nose Smooth 4.53"" (115.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 2014-241BLM.CR.NR.ITU-ND
Product Name Pliers
Type Specialty / Other; Snipe (Chain) Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Plier - J195 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination
Length 10.38 inch (264 mm)
Jaw Capacity 0.0600 inch (1.52 mm)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details