Ideal Power Ltd. Adaptor, Ac-Dc, 12V, 8.33A; No. Of Outputs Ideal Power 5211012D-12-3A

Description
ADAPTOR, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 12V, 8.33A; No. Of Outputs Ideal Power - 29AC0061 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 8.33A; No. Of Outputs Ideal Power
29AC0061
Adaptor, Ac-Dc, 12V, 8.33A; No. Of Outputs Ideal Power 29AC0061
ADAPTOR, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 8.33A; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug 2.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29AC0061
Product Name Adaptor, Ac-Dc, 12V, 8.33A; No. Of Outputs Ideal Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details