SP20-GN is a socket contact for the Anderson Power Products Power Drawer® 35 series, designed for PCB tail termination with gold-over-nickel plating and compatible with 20 AWG wire (0.5 mm²). It supports up to 5 amperes at 600 V AC/DC, with a voltage drop of 0.70 mV. The contact is made of beryllium copper and operates within a temperature range of -40°C to 125°C. The connector system includes integral guide pins for blind mating, first-mate and last-mate capability, and a PBT insulator rated UL94 V-0. Insertion and extraction forces for the #20 contact are 0.43 lbf (1.96 N) and 0.07 lbf (0.31 N) respectively, with a rated mating cycle life of 250. The housing dimensions are consistent across the series, with overall measurements of 82.8 × 76.2 × 33.9 mm for length, width, and height respectively.
PCB Tail Gold Plated Termination, AWG 20hp .5mm² Also found in: /Power Drawer® 35/Power Drawer® 75
POWER DRAWER CONT.#20 SOC.PCB ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SP20-GN | SP20-GN | 26Y5400 |
| Product Name | Power Drawer ® 35 Socket Contact PCB Tail Gold Plated Termination, AWG 20hp .5mm² | Contacts | Power Drawer Cont.#20 Soc.pcb Rohs Compliant Anderson Power Products |
| Termination | 35 Socket Contact PCB Tail Gold Plated Termination |