The SC08-GH is a Power Drawer® #8 socket crimp contact designed for use with 8 AWG wire, featuring silver plating over nickel for enhanced conductivity and durability. It is rated for 60 A continuous current at 800 V AC and meets UL 1977 and CSA standards. The contact is compatible with receptacles having IP68 sealing when mated and supports a minimum contact retention force of 50 lbf (222 N). It is designed for hot plug/ground applications and requires the M22520/23-01 crimp tool for installation. The contact operates within a temperature range of -40 to 105°C and complies with UL94 V-0 flammability and IEC 60529 IP68 environmental sealing standards when used with an appropriate housing and sealing gland. The contact resistance averages 0.300 milliohms.
Power Drawer® Socket Contacts – Up to 75 amps
POWER DRAWER CONT.#8 AWG HOT PLUG SOCKET
POWER DRAWER CONT.#8 AWG HOT PLUG SOCKET ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC08-GH | SC08-GH | 2243-SC08-GH-ND | 05AC7296 |
| Product Name | Power Drawer ® Gold Crimp Socket 8 Awg | Contacts | Backplane Connector Contacts | Power Drawer Cont.#8 Awg Hot Plug Socket Rohs Compliant Anderson Power Products |
| Contact Size (AWG) | 8 AWG |