The SBS®XPRO Receptacle Housing is a sealed connector component designed for rugged outdoor applications, supporting up to 140A power and 8 signal positions with an IP68 rating for water resistance up to 30 minutes at 6 feet. It features positive metal latches to prevent accidental disconnections and is rated for -20°C to 105°C operation with 5,000 mating cycles. The housing is constructed of PC/PBT with stainless steel latches and silicone O-rings, and meets UL94 V0 flammability requirements. It is compatible with 12 to 4 AWG power wires and 24 to 20 AWG signal wires, with touch-safe design per UL 62368-1 and IEC 60529 IP2X. The part number SBSXPRO-REC-BLK refers to the black receptacle housing without mating contacts or cable clamps, sold separately as a bulk component.
SBS®XPRO Receptacle Housing
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SBSXPRO-REC-BLK |
| Product Name | SBS ® XPRO Receptacle Housing |
| Current Rating | 120.0 to 240.0 amps |