The SBS®X-75A panel mount plug kit, blue, is a sealed connector kit designed for environmental protection in industrial, commercial, and outdoor applications. It includes a panel mount plug housing, front O-ring, panel gasket, and mounting O-rings, compatible with the SBS®X-75A series. The connector supports up to 140A current and 600V AC/DC, with an IP68 rating for water and dust protection, and is rated for 5,000 mating cycles. It operates from -20°C to 105°C and features positive metal latches for vibration resistance and a cable clamp for strain relief. The kit is intended for use with signal or auxiliary contacts and requires supplementary components such as contacts and grommets for full assembly.
SBS®X-75A PANEL MOUNT PLUG KIT, BLUE SIGNAL HOUSING
2 Position Blade Type Power Housing Connector Plug Blue
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-PMPLUG-KIT-BLU | 2243-SBSX75A-PMPLUG-KIT-BLU-ND |
| Product Name | SBS ® X-75A PANEL MOUNT PLUG KIT, BLUE SIGNAL HOUSING | Blade Type Power Connector Housings |
| Mounting | Panel Mount | Panel Mount |