The SBS®X-75A plug kit with gray latches is a sealed, environmental connector housing designed for power and signal applications, featuring a cable clamp for strain relief and positive metal latches to prevent accidental disconnection. It supports up to 140A current and 600V DC/AC, with an IP68 rating for water and dust protection, and is rated for 5,000 mating cycles. The kit includes the housing, latches, cable clamp, hardware, and front O-rings, and operates from -20°C to 105°C. This variant is designated for signal applications in a 4- or 6-position configuration, utilizing PPMX contacts for the 6-position version.
SBS®X-75A PLUG KIT, GRAY SIGNAL HOUSING
2 Position Blade Type Power Housing Connector Plug Gray
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-PLUG-KIT-GRA | 2243-SBSX75A-PLUG-KIT-GRA-ND |
| Product Name | SBS ® X-75A PLUG KIT, GRAY SIGNAL HOUSING | Blade Type Power Connector Housings |
| Current Rating | 120.0 to 240.0 amps |