The SBS™ 75G wire housing is a genderless, finger-proof connector housing with three contact positions, rated for up to 110 amps in the primary power contacts and capable of circuit interruption under load. The center position supports pre-mate power or ground functionality. It is molded in polycarbonate with a brown color code for mechanical keying, and is designed to mate with its own type or the corresponding PCB connector using press-fit board locks. The housing supports wire sizes from 6 AWG to 12 AWG with compatible contacts.
Brown SBS®75G Wire Housings – Up to 110 amps
Position Blade Type Power Housing Connector
SBS75G HSG/SP BROWN ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBS75GBRN | 2243-SBS75GBRN-ND | 19X7448 |
| Product Name | Brown SBS ® 75G Wire Housings – Up to 110 amps | Blade Type Power Connector Housings | Sbs75G Hsg/sp Brown Rohs Compliant Anderson Power Products |
| Contact Size (AWG) | 16 AWG |