The SBO® 60WHT housing is a white, two-pole connector housing rated for up to 60 amps per pole, designed for use with 6 AWG (16 mm²) wire and compliant with IEC 60950 touch safety requirements. It features a polycarbonate/PBT blend housing with UL94 V-0 flammability rating, operates from -20°C to 105°C, and supports up to 10,000 mating cycles. The housing accommodates auxiliary contacts for signaling or interlocks and is rated for 150 V DC per IEC 60950-1. It measures 58.9 mm in length, 46.0 mm in width, and 13.0 mm in height, with a mated length of 112.2 mm. This variant does not meet EN1175:2020 for industrial truck applications.
White SBE®80 / SBO®60 Housings – Up to 80 amps
Position Blade Type Power Housing Connector
HSG & SP-SBO60-WHITE ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SBO60WHT | 2243-SBO60WHT-ND | 53H8280 |
| Product Name | White SBE ® 80 / SBO ® 60 Housings – Up to 80 amps | Blade Type Power Connector Housings | Hsg & Sp-Sbo60-White Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |