Anderson Power Products Orange SBO ® 60 Housings – Up to 80 amps, Also used on SBE ® 80 SBO60ORN

Description
Orange SBE®80 / SBO®60 Housings – Up to 80 amps
Request a Quote
Description
Orange SBE®80 / SBO®60 Housings – Up to 80 amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Orange SBO® 60 housings are two-pole connectors rated for up to 60 amperes per pole with silver-plated copper alloy contacts, designed for use with 6 AWG (16 mm²) wire. The housing is made of polycarbonate/PBT blend, meets EN1175:2020 for touch safety, and supports up to 10,000 mating cycles. It has a mated length of 112.2 mm and dimensions of 58.9 mm by 46.0 mm. The connector is rated for 150 V AC/DC and provides an IP20 protection level. Temperature rise is limited by housing thermal properties, with a maximum operating temperature of 105°C. Auxiliary contacts are not included with the housing but are available separately.

Datasheet Summary
Powered by GS/AI

Orange SBO® 60 housings are two-pole connectors rated for up to 60 amperes per pole with silver-plated copper alloy contacts, designed for use with 6 AWG (16 mm²) wire. The housing is made of polycarbonate/PBT blend, meets EN1175:2020 for touch safety, and supports up to 10,000 mating cycles. It has a mated length of 112.2 mm and dimensions of 58.9 mm by 46.0 mm. The connector is rated for 150 V AC/DC and provides an IP20 protection level. Temperature rise is limited by housing thermal properties, with a maximum operating temperature of 105°C. Auxiliary contacts are not included with the housing but are available separately.

Suppliers

Company
Product
Description
Supplier Links
Orange SBO ® 60 Housings – Up to 80 amps, Also used on SBE ® 80 - SBO60ORN - Anderson Power Products
Sterling, MA, United States
Orange SBO ® 60 Housings – Up to 80 amps, Also used on SBE ® 80
SBO60ORN
Orange SBO ® 60 Housings – Up to 80 amps, Also used on SBE ® 80 SBO60ORN
Orange SBE®80 / SBO®60 Housings – Up to 80 amps

Orange SBE®80 / SBO®60 Housings – Up to 80 amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-SBO60ORN-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-SBO60ORN-ND
Blade Type Power Connector Housings 2243-SBO60ORN-ND
Position Blade Type Power Housing Connector

Position Blade Type Power Housing Connector

Buy Now Datasheet
Hsg & Sp-Sbo60-Orange Rohs Compliant Anderson Power Products - 53H8275 - Newark, An Avnet Company
Chicago, IL, United States
Hsg & Sp-Sbo60-Orange Rohs Compliant Anderson Power Products
53H8275
Hsg & Sp-Sbo60-Orange Rohs Compliant Anderson Power Products 53H8275
HSG & SP-SBO60-ORANGE ROHS COMPLIANT: YES

HSG & SP-SBO60-ORANGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SBO60ORN 2243-SBO60ORN-ND 53H8275
Product Name Orange SBO ® 60 Housings – Up to 80 amps, Also used on SBE ® 80 Blade Type Power Connector Housings Hsg & Sp-Sbo60-Orange Rohs Compliant Anderson Power Products
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers