Anderson Power Products Red SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80 SBE80RED-BK

Description
Red SBE®80 / SBO®60 Housings – Up to 80 amps
Request a Quote
Description
Red SBE®80 / SBO®60 Housings – Up to 80 amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Red SBE™ 80 housing is a two-pole connector with up to eight auxiliary contacts, rated for 80 amps per pole with 4 AWG (25 mm²) silver-plated copper contacts, and meets EN1175:2020 and IEC 60950 touch-safe standards. It has a polycarbonate/PBT housing with UL94 V-0 flammability rating, operates from -20°C to 105°C, supports 10,000 mating cycles, and features a mated length of 112.2 mm, width of 58.9 mm, and height of 49.5 mm. The housing mates with SBE™ 80 power contacts and supports auxiliary contacts up to 20 amps per pole.

Datasheet Summary
Powered by GS/AI

Red SBE™ 80 housing is a two-pole connector with up to eight auxiliary contacts, rated for 80 amps per pole with 4 AWG (25 mm²) silver-plated copper contacts, and meets EN1175:2020 and IEC 60950 touch-safe standards. It has a polycarbonate/PBT housing with UL94 V-0 flammability rating, operates from -20°C to 105°C, supports 10,000 mating cycles, and features a mated length of 112.2 mm, width of 58.9 mm, and height of 49.5 mm. The housing mates with SBE™ 80 power contacts and supports auxiliary contacts up to 20 amps per pole.

Suppliers

Company
Product
Description
Supplier Links
Red SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80 - SBE80RED-BK - Anderson Power Products
Sterling, MA, United States
Red SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80
SBE80RED-BK
Red SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80 SBE80RED-BK
Red SBE®80 / SBO®60 Housings – Up to 80 amps

Red SBE®80 / SBO®60 Housings – Up to 80 amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-SBE80RED-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-SBE80RED-BK-ND
Blade Type Power Connector Housings 2243-SBE80RED-BK-ND
2 Position Blade Type Power Housing Connector Non-Gendered Red

2 Position Blade Type Power Housing Connector Non-Gendered Red

Buy Now Datasheet
V0-Hsg & Sp-Sbe80-Red Rohs Compliant Anderson Power Products - 53H8261 - Newark, An Avnet Company
Chicago, IL, United States
V0-Hsg & Sp-Sbe80-Red Rohs Compliant Anderson Power Products
53H8261
V0-Hsg & Sp-Sbe80-Red Rohs Compliant Anderson Power Products 53H8261
V0-HSG & SP-SBE80-RED ROHS COMPLIANT: YES

V0-HSG & SP-SBE80-RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SBE80RED-BK 2243-SBE80RED-BK-ND 53H8261
Product Name Red SBO ® 60 Housings – Up to 80 amps, Also SBE ® 80 Blade Type Power Connector Housings V0-Hsg & Sp-Sbe80-Red Rohs Compliant Anderson Power Products
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Blade Type Power Connector Assemblies - 2243-1320-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
5 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers