Anderson Power Products Connector Housing, Plug, Green; Product Range Anderson Power Products PP30GND-P

Description
CONNECTOR HOUSING, PLUG, GREEN; Product Range:Powerpole PP30 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, GREEN; Product Range:Powerpole PP30 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, Green; Product Range Anderson Power Products - 25C1344 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, Green; Product Range Anderson Power Products
25C1344
Connector Housing, Plug, Green; Product Range Anderson Power Products 25C1344
CONNECTOR HOUSING, PLUG, GREEN; Product Range:Powerpole PP30 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, GREEN; Product Range:Powerpole PP30 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP30 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C1344
Product Name Connector Housing, Plug, Green; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details