The P-340-370 is a power grommet for the SBS®XPRO sealed connector series, designed for 6 AWG (16 mm²) cable with an outer diameter range of 0.34 to 0.37 inches (8.64 to 9.40 mm). It is compatible with the SBS®XPRO 3 Power/8 Signal connectors, which feature an IP68 rating for dust and water resistance, operate from -20°C to 105°C, and support up to 140A current rating with 5,000 mating cycles. The grommet ensures environmental sealing for power connections in rugged outdoor applications.
SBSXPRO Power Grommet
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | P-340-370 |
| Product Name | SBSXPRO Power Grommet – Diameter 0.34″ to 0.37″ |