Ideal Industries, Inc. Standard Tie IT7LH-L0

Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.2 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet
Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.2 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT7LH-L0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT7LH-L0
Standard Tie IT7LH-L0
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 24.2 INCH 0.3 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 3/16 TO 7 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.075 INCH
  • LIGHT HEAVY DUTY TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 24.2 INCH
  • 0.3 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 3/16 TO 7 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.075 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT7LH-L0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details