Ideal Industries, Inc. Standard Tie IT7H-L

Description
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
Datasheet
Description
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT7H-L - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT7H-L
Standard Tie IT7H-L
HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
  • HEAVY DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 25.3 INCH
  • 0.34 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 3/16 TO 7-3/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT7H-L
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details