Ideal Industries, Inc. Standard Tie IT4S-D0

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT4S-D0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT4S-D0
Standard Tie IT4S-D0
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 14.5 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 500 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 4-1/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT4S-D0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - 4-603225-0 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
2 suppliers