Ideal Industries, Inc. Standard Tie IT4S-D

Description
LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.053 INCH
Datasheet
Description
LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT4S-D - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT4S-D
Standard Tie IT4S-D
LOCKING, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.053 INCH
  • LOCKING, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 500 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 4 1/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • IDEAL[R] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT4S-D
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Cable Ties - EN3742-253 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details