Ideal Industries, Inc. Standard Tie IT4I-C0

Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
Datasheet
Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT4I-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT4I-C0
Standard Tie IT4I-C0
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 14.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
  • ONE PIECE, INTERMEDIATE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 14.5 INCH
  • 14.5 LENGTH IN INCH
  • 0.142 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[T] BRAND
  • THICKNESS 0.055 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT4I-C0
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details