Ideal Industries, Inc. Standard Tie IT3S-D0

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT3S-D0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT3S-D0
Standard Tie IT3S-D0
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 11.2 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 500 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 3-1/16 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT3S-D0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details