Ideal Industries, Inc. Standard Tie IT3S-D

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT3S-D - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT3S-D
Standard Tie IT3S-D
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 11.2 INCH 0.178 INCH UL, CSA APPROVAL 500 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 3-1/16 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 11.2 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 500 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 3-1/16 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT3S-D
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details