Ideal Industries, Inc. Standard Tie IT3I-C0

Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
Datasheet
Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT3I-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT3I-C0
Standard Tie IT3I-C0
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 11.5 INCH 11.5 LENGTH IN INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.055 INCH
  • ONE PIECE, INTERMEDIATE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 11.5 INCH
  • 11.5 LENGTH IN INCH
  • 0.142 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 3 3/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[T] BRAND
  • THICKNESS 0.055 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT3I-C0
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603231-9 - TE Connectivity
Specs
Material Nylon
Length 4.37 inch (111 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details