Ideal Industries, Inc. Standard Tie IT3I-C

Description
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.055 INCH
Datasheet
Description
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.055 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT3I-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT3I-C
Standard Tie IT3I-C
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.142 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 3-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.055 INCH
  • INTERMEDIATE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.5 INCH
  • 0.142 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 3-3/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.055 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT3I-C
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-204 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details