Ideal Industries, Inc. Standard Tie IT2S-M

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2S-M - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2S-M
Standard Tie IT2S-M
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 7.5 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 1000 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-7/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2S-M
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-1 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details