Ideal Industries, Inc. Standard Tie IT2S-C35

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL BURGUNDY COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL BURGUNDY COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2S-C35 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2S-C35
Standard Tie IT2S-C35
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL BURGUNDY COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • BURGUNDY COLOR
  • 7.5 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-7/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2S-C35
Product Name Standard Tie
Color BURGUNDY
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-021 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details