Ideal Industries, Inc. Standard Tie IT2S-C

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2S-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2S-C
Standard Tie IT2S-C
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL NATURAL COLOR 7.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-7/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL IDEAL[R] BRAND
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 7.5 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-7/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2S-C
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details