Ideal Industries, Inc. Standard Tie IT2M-M

Description
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet
Description
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2M-M - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2M-M
Standard Tie IT2M-M
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
  • MINIATURE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8.1 INCH
  • 0.094 INCH
  • UL, CSA APPROVAL
  • 1000 PER BAG STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1/16 TO 2-3/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.042 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2M-M
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Cable Ties - EN3742-207 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details