Ideal Industries, Inc. Standard Tie IT2M-C0

Description
MINIATURE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet
Description
MINIATURE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2M-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2M-C0
Standard Tie IT2M-C0
MINIATURE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.1 INCH 0.094 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 2-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
  • MINIATURE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8.1 INCH
  • 0.094 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1/16 TO 2-3/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.042 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2M-C0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details