Ideal Industries, Inc. Standard Tie IT2LH-C

Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 8.7 INCH 8.7 LENGTH IN INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 1/16 TO 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.076 INCH
Datasheet
Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 8.7 INCH 8.7 LENGTH IN INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 1/16 TO 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.076 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2LH-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2LH-C
Standard Tie IT2LH-C
LIGHT HEAVY DUTY TYPE NYLON MATERIAL NATURAL COLOR 8.7 INCH 8.7 LENGTH IN INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 1/16 TO 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND THICKNESS 0.076 INCH
  • LIGHT HEAVY DUTY TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8.7 INCH
  • 8.7 LENGTH IN INCH
  • 0.3 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 1/16 TO 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • IDEAL[R] BRAND
  • THICKNESS 0.076 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2LH-C
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-295 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details