Ideal Industries, Inc. Standard Tie IT2I-C0

Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.8 INCH 8.8 LENGTH IN INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 2 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.049 INCH
Datasheet
Description
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.8 INCH 8.8 LENGTH IN INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 2 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.049 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2I-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2I-C0
Standard Tie IT2I-C0
ONE PIECE, INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.8 INCH 8.8 LENGTH IN INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 2 3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[T] BRAND THICKNESS 0.049 INCH
  • ONE PIECE, INTERMEDIATE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8.8 INCH
  • 8.8 LENGTH IN INCH
  • 0.14 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 2 3/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[T] BRAND
  • THICKNESS 0.049 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2I-C0
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details