Ideal Industries, Inc. Standard Tie IT11H-L0

Description
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 37.1 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
Datasheet
Description
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 37.1 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT11H-L0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT11H-L0
Standard Tie IT11H-L0
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 37.1 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.09 INCH
  • HEAVY DUTY TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 37.1 INCH
  • 0.34 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 3/16 TO 11 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.09 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT11H-L0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details