Ideal Industries, Inc. Standard Tie IT1_5I-M0

Description
INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
Datasheet
Description
INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT1_5I-M0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT1_5I-M0
Standard Tie IT1_5I-M0
INTERMEDIATE TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
  • INTERMEDIATE TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 5.7 INCH
  • 0.14 INCH
  • UL, CSA APPROVAL
  • 1000 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 1-7/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.049 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT1_5I-M0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details