Ideal Industries, Inc. Standard Tie IT1_5I-C

Description
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
Datasheet
Description
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT1_5I-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT1_5I-C
Standard Tie IT1_5I-C
INTERMEDIATE TYPE NYLON MATERIAL NATURAL COLOR 5.7 INCH 0.14 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 1/16 TO 1-7/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.049 INCH
  • INTERMEDIATE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 5.7 INCH
  • 0.14 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1/16 TO 1-7/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.049 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT1_5I-C
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 1-604774-9 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers