BREAKAWAY DUAL IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED ON DUAL PHASE LINE CONNECTION
D65 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY DUAL IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED ON DUAL PHASE LINE CONNECTION
D65 MODEL
BREAKAWAY DUAL IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED ON DUAL PHASE LINE CONNECTION
D65 MODEL
BREAKAWAY DUAL IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)