Anderson Power Products Inline Housing, 2Pos, Polycarbonate, Blk; Product Range Anderson Power Products B02265G2

Description
INLINE HOUSING, 2POS, POLYCARBONATE, BLK; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet
Description
INLINE HOUSING, 2POS, POLYCARBONATE, BLK; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Housing, 2Pos, Polycarbonate, Blk; Product Range Anderson Power Products - 76Y7471 - Newark, An Avnet Company
Chicago, IL, United States
Inline Housing, 2Pos, Polycarbonate, Blk; Product Range Anderson Power Products
76Y7471
Inline Housing, 2Pos, Polycarbonate, Blk; Product Range Anderson Power Products 76Y7471
INLINE HOUSING, 2POS, POLYCARBONATE, BLK; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

INLINE HOUSING, 2POS, POLYCARBONATE, BLK; Product Range:SBS Mini Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:PP15/45 Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y7471
Product Name Inline Housing, 2Pos, Polycarbonate, Blk; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details