Ideal Industries, Inc. Standard Tie B-8-50-9-M

Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 0.181 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 0.181 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-8-50-9-M - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-8-50-9-M
Standard Tie B-8-50-9-M
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 8 INCH 0.181 INCH UL APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 0.181 INCH
  • UL APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.057 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-8-50-9-M
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608695-9 - TE Connectivity
Specs
Material Nylon
Length 16.06 inch (408 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details