Ideal Industries, Inc. Standard Tie B-8-50-0-C

Description
STANDARD TYPE ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet
Description
STANDARD TYPE ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-8-50-0-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-8-50-0-C
Standard Tie B-8-50-0-C
STANDARD TYPE ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
  • STANDARD TYPE
  • ULTRAVIOLET BLACK COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.181 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • IDEAL[R] BRAND
  • THICKNESS 0.057 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-8-50-0-C
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details