MULTI-PURPOSE, INTERMEDIATE TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
6 INCH
0.142 INCH
UL APPROVAL
1000 STANDARD PACKAGE
40 LB TENSILE STRENGTH
NYLON 6/6 CLIP MATERIAL
BUCHANAN BRAND
THICKNESS 0.047 INCH
APPLICATION GENERAL PURPOSE
Ideal Industries, Inc.
Done
Datasheet
Description
MULTI-PURPOSE, INTERMEDIATE TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
6 INCH
0.142 INCH
UL APPROVAL
1000 STANDARD PACKAGE
40 LB TENSILE STRENGTH
NYLON 6/6 CLIP MATERIAL
BUCHANAN BRAND
THICKNESS 0.047 INCH
APPLICATION GENERAL PURPOSE
MULTI-PURPOSE, INTERMEDIATE TYPE
NYLON 6/6 MATERIAL
NATURAL COLOR
6 INCH
0.142 INCH
UL APPROVAL
1000 STANDARD PACKAGE
40 LB TENSILE STRENGTH
NYLON 6/6 CLIP MATERIAL
BUCHANAN BRAND
THICKNESS 0.047 INCH
APPLICATION GENERAL PURPOSE