Ideal Industries, Inc. Standard Tie B-6-40-0-C

Description
MULTI-PURPOSE, INTERMEDIATE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 6 INCH 0.142 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.047 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, INTERMEDIATE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 6 INCH 0.142 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.047 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-6-40-0-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-6-40-0-C
Standard Tie B-6-40-0-C
MULTI-PURPOSE, INTERMEDIATE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 6 INCH 0.142 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.047 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, INTERMEDIATE TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 6 INCH
  • 0.142 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.047 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-6-40-0-C
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers