Ideal Industries, Inc. Standard Tie B-4-18-9-C

Description
MINIATURE TYPE NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.039 INCH
Datasheet
Description
MINIATURE TYPE NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.039 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-4-18-9-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-4-18-9-C
Standard Tie B-4-18-9-C
MINIATURE TYPE NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.039 INCH
  • MINIATURE TYPE
  • NATURAL COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 0.095 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • IDEAL[R] BRAND
  • THICKNESS 0.039 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-4-18-9-C
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details