Ideal Industries, Inc. Standard Tie B-11-50-0-C

Description
STANDARD TYPE ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet
Description
STANDARD TYPE ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-11-50-0-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-11-50-0-C
Standard Tie B-11-50-0-C
STANDARD TYPE ULTRAVIOLET BLACK COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
  • STANDARD TYPE
  • ULTRAVIOLET BLACK COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.181 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • IDEAL[R] BRAND
  • THICKNESS 0.057 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-11-50-0-C
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details