B-11-40-9-C -- STANDARD TIE
Ideal Industries, Inc.
Standard Tie
B-11-40-9-C
Description
MULTI-PURPOSE, INTERMEDIATE TYPE
NATURAL COLOR
11 INCH
UL APPROVAL
100 STANDARD PACKAGE
40 LB TENSILE STRENGTH
Description
MULTI-PURPOSE, INTERMEDIATE TYPE
NATURAL COLOR
11 INCH
UL APPROVAL
100 STANDARD PACKAGE
40 LB TENSILE STRENGTH
Datasheet
Suppliers
MULTI-PURPOSE, INTERMEDIATE TYPE
NATURAL COLOR
11 INCH
UL APPROVAL
100 STANDARD PACKAGE
40 LB TENSILE STRENGTH
- MULTI-PURPOSE, INTERMEDIATE TYPE
- NATURAL COLOR
- 11 INCH
- UL APPROVAL
- 100 STANDARD PACKAGE
- 40 LB TENSILE STRENGTH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
B-11-40-9-C |
|
Product Name
|
Standard Tie |
|
Color
|
Natural
|
Unlock Full Specs
to access all available technical data
Similar Products
Color
Natural (White)
Length
3 to 32 inch (76.2 to 813 mm)
Operating Temperature
85 C (185 F)
View Details
Material
Polyamide 66
Color
White
Length
5.91 inch (150 mm)
View Details