Anderson Power Products Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products ASMPP30-1X2-KR

Description
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Description
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products - 26Y5323 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products
26Y5323
Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products 26Y5323
CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditi c; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

CONN HOUSING, HERMAPHRODITIC, 2POS; Product Range:Powerpole PP15-45 Series; Gender:Hermaphroditic; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26Y5323
Product Name Conn Housing, Hermaphroditic, 2Pos; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details