Anderson Power Products Contacts, SB, 4 AWG, 175A, 0.75 in. (Max), insulated (1 set of contacts) 948

Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Description
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

Suppliers

Company
Product
Description
Supplier Links
Contacts, SB, 4 AWG, 175A, 0.75 in. (Max), insulated (1 set of contacts) - 70161996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contacts, SB, 4 AWG, 175A, 0.75 in. (Max), insulated (1 set of contacts)
70161996
Contacts, SB, 4 AWG, 175A, 0.75 in. (Max), insulated (1 set of contacts) 70161996
SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter Mechanical keyed housings Flat wiping contact system Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper

SB®175 Connectors, 175 A Current Rating, 0.75 in. (Max.) Insulation Diameter

  • Mechanical keyed housings
  • Flat wiping contact system
  • Genderless design
    The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 & 3 pole connectors are available with a 175 amp rating, 600 Volts continuous AC or DC oper
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161996
Product Name Contacts, SB, 4 AWG, 175A, 0.75 in. (Max), insulated (1 set of contacts)
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details