Anderson Power Products Contact, SB; 3/0 AWG; 350 A; 1.10 in. (Max.); 916

Description
SB® 350 Connector Contacts, 350 A Current Rating 50 Microohms AVG contact resistance 500 lbs. contact retention force 2 pole, 600 VAC voltage rating.
Description
SB® 350 Connector Contacts, 350 A Current Rating 50 Microohms AVG contact resistance 500 lbs. contact retention force 2 pole, 600 VAC voltage rating.

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; 3/0 AWG; 350 A; 1.10 in. (Max.); - 70162287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; 3/0 AWG; 350 A; 1.10 in. (Max.);
70162287
Contact, SB; 3/0 AWG; 350 A; 1.10 in. (Max.); 70162287
SB® 350 Connector Contacts, 350 A Current Rating 50 Microohms AVG contact resistance 500 lbs. contact retention force 2 pole, 600 VAC voltage rating.

SB® 350 Connector Contacts, 350 A Current Rating

  • 50 Microohms AVG contact resistance
  • 500 lbs. contact retention force
    2 pole, 600 VAC voltage rating.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162287
Product Name Contact, SB; 3/0 AWG; 350 A; 1.10 in. (Max.);
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details