Anderson Power Products SB ® 350 Silver Plated Wire Contacts 4/0 AWG 908-BK

Description
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair
Request a Quote Datasheet
Description
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB ® 350 Silver Plated Wire Contacts 4/0 AWG - 908-BK - Anderson Power Products
Sterling, MA, United States
SB ® 350 Silver Plated Wire Contacts 4/0 AWG
908-BK
SB ® 350 Silver Plated Wire Contacts 4/0 AWG 908-BK
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair

SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
908-BK
Contacts 908-BK
SB350A CONT.4/0 AWG-B00418P1

SB350A CONT.4/0 AWG-B00418P1

Buy Now
Contact, 0000Awg, Crimp; Product Range Anderson Power Products - 53H9701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 0000Awg, Crimp; Product Range Anderson Power Products
53H9701
Contact, 0000Awg, Crimp; Product Range Anderson Power Products 53H9701
CONTACT, 0000AWG, CRIMP; Product Range:SB350 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:0000AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB350 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 0000AWG, CRIMP; Product Range:SB350 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:0000AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB350 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908-BK 908-BK 53H9701
Product Name SB ® 350 Silver Plated Wire Contacts 4/0 AWG Contacts Contact, 0000Awg, Crimp; Product Range Anderson Power Products
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers