Anderson Power Products SB ® 350 Silver Plated Wire Contacts 2/0 AWG 907-BK

Description
SB®350 Silver Plated Wire Contacts 2/0 AWG – Sold as a pair
Request a Quote Datasheet
Description
SB®350 Silver Plated Wire Contacts 2/0 AWG – Sold as a pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB ® 350 Silver Plated Wire Contacts 2/0 AWG - 907-BK - Anderson Power Products
Sterling, MA, United States
SB ® 350 Silver Plated Wire Contacts 2/0 AWG
907-BK
SB ® 350 Silver Plated Wire Contacts 2/0 AWG 907-BK
SB®350 Silver Plated Wire Contacts 2/0 AWG – Sold as a pair

SB®350 Silver Plated Wire Contacts 2/0 AWG – Sold as a pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
907-BK
Contacts 907-BK
SB350A CONT.2/0 AWG-B00416P1

SB350A CONT.2/0 AWG-B00416P1

Buy Now
Swedesboro, NJ, United States
Power Connectors
907-BK
Power Connectors 907-BK
SB350 CON 2/0 BULK

SB350 CON 2/0 BULK

Buy Now
Contact Set, Socket, 2/0Awg, Crimp; Product Range Anderson Power Products - 92B4189 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, Socket, 2/0Awg, Crimp; Product Range Anderson Power Products
92B4189
Contact Set, Socket, 2/0Awg, Crimp; Product Range Anderson Power Products 92B4189
CONTACT SET, SOCKET, 2/0AWG, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:00AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

CONTACT SET, SOCKET, 2/0AWG, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:00AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907-BK 907-BK 92B4189
Product Name SB ® 350 Silver Plated Wire Contacts 2/0 AWG Contacts Contact Set, Socket, 2/0Awg, Crimp; Product Range Anderson Power Products
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers