BREAKAWAY Y-TAP KIT TYPE
CSA APPROVAL
SET SCREW, PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE (LINE), 30 AMPERE (LOAD) CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
83S MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY Y-TAP KIT TYPE
CSA APPROVAL
SET SCREW, PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE (LINE), 30 AMPERE (LOAD) CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
83S MODEL
BREAKAWAY Y-TAP KIT TYPE
CSA APPROVAL
SET SCREW, PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE (LINE), 30 AMPERE (LOAD) CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
83S MODEL
BREAKAWAY Y-TAP KIT TYPE
CSA APPROVAL
SET SCREW, PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE (LINE), 30 AMPERE (LOAD) CURRENT RATING
SINGLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)