Ideal Industries, Inc. Drive Bit 78-0102-25

Description
PHILLIPS, SLOTTED, DOUBLE ENDED TYPE HEAT TREATED TOOL STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 PHILLIPS, 1/4 INCH SLOTTED BIT SIZE
Datasheet
Description
PHILLIPS, SLOTTED, DOUBLE ENDED TYPE HEAT TREATED TOOL STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 PHILLIPS, 1/4 INCH SLOTTED BIT SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 78-0102-25 - Ideal Industries, Inc.
Sycamore, IL, USA
Drive Bit
78-0102-25
Drive Bit 78-0102-25
PHILLIPS, SLOTTED, DOUBLE ENDED TYPE HEAT TREATED TOOL STEEL MATERIAL 2 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 PHILLIPS, 1/4 INCH SLOTTED BIT SIZE
  • PHILLIPS, SLOTTED, DOUBLE ENDED TYPE
  • HEAT TREATED TOOL STEEL MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1/4 INCH OUTSIDE DIAMETER
  • HEX DRIVE END SHAPE
  • #2 PHILLIPS, 1/4 INCH SLOTTED BIT SIZE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Driver Bits
Product Number 78-0102-25
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - J60256 - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Drive Bit - 48-32-4487 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details