Minerallac Company Drive Bit 38564

Description
SLOTTED TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #8 TO #10 BIT SIZE DRIVE END SIZE - DECIMAL - UOM IN
Datasheet
Description
SLOTTED TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #8 TO #10 BIT SIZE DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 38564 - Minerallac Company
Hampshire, IL, USA
Drive Bit
38564
Drive Bit 38564
SLOTTED TYPE 4 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL HEX DRIVE END SHAPE #8 TO #10 BIT SIZE DRIVE END SIZE - DECIMAL - UOM IN
  • SLOTTED TYPE
  • 4 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • HEX DRIVE END SHAPE
  • #8 TO #10 BIT SIZE
  • DRIVE END SIZE - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 38564
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drive Bit - 1-P3 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
View Details
Drive Bit - 35736 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Drive Bit - 48-32-4713 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details